RF Diode Standard - Single 35V 100mA DO-35 (DO-204AH)
RF DIODE STANDARD 35V DO35 Product overview: BA282-TAP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA282-TAP can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Diode Type: Schottky
Voltage - Peak Reverse (Max): 1200V
Current - Max: 220mA
Capacitance @ Vr, F: 28pF @ 4V, 1MHz
Resistance @ If, F: 12 Ohm @ 5mA, 1MHz
Operating Temperature: -40°C ~ 85°C
SWITCHING DIODE, 1.5PF, 50NA, DO-35; Diode Configuration:Single
RF DIODE STANDARD 35V DO35
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | Diodes | RF Diodes |
| Product Number | BA282-TAP-ND | 284-BA282-TAP | 32C9016 | BA282-TAP | |
| Product Name | RF Diodes | 35V Diode and Rectifier | Connectors,Interconnects | Switching Diode, 1.5Pf, 50Na, Do-35; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||||
| Package | DO-35; DO-204AH, DO-35, Axial | Tape & Box (TB) | DO-35; DO-35 (DO-204AH) | ||
| VR | 35 volts | ||||
| CT | 1.25 pF | 28 pF | |||
| Tj | 125 C (257 F) | 125 C (257 F) | -40 to 85 C (-40 to 185 F) | 125 C (257 F) |