TVS DIODE 20VWM 32V WLCSP0201 SL
TVS DIODE 20VWM 32V WLCSP0201 SL
TVS DIODE 20VWM 32V WLCSP0201 SL
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 495-B74121G0200M060TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0201 (0603 Metric) |
| VC | 32 volts |