Diode Schottky 30V 200mA Surface Mount SOT-23-3
Schottky Diode
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079398-BAR43
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 25V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
30V Schottky Diode, 200mA, SOT-23, Surface Mount Product overview: BAR43 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAR43 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 200MA SOT23-3
DIODE SCHOTTKY 30V 200MA SOT23-3
DIODE SCHOTTKY 30V 200MA SOT23-3
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | BAR43TR-ND | BAR43 | 079398-BAR43 | 280-BAR43 | BAR43 | BAR43 |
| Product Name | Single Diodes | Diodes, Rectifiers - Arrays - BAR43 | Schottky SMD 30V 200mA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Tj | 150 C (302 F) | 150 C (302 F) | -55 C (-67 F) | |||
| Life Cycle Stage | Obsolete | Active | Removed | |||
| Package | SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P | SOT23; SOT-23-3 (TO-236) | Cut Tape | SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| RoHS Compliant | RoHS | RoHS | ||||
| Diode Type | Schottky; Schottky |