RF Diode PIN - 1 Pair Common Cathode 175V 100mA 250mW SOT-23
RF DIODE PIN 175V 250MW SOT23
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | BAP64-05-TPMSTR-ND | BAP64-05-TP |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 |
| VR | 175 volts |