Schottky Diode, 30V 0.1A SOT-23
Schottky Diode, 30V 0.1A SOT-23
Schottky Diode, 30V 0.1A SOT-23
Manufacturer: STMicroelectronics
Win Source Part Number: 010863-BAR43FILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 30V
Capacitance @ Vr, F: 7pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Diode Schottky 30V 100mA Surface Mount SOT-23-3
Diode Schottky 30V 100mA Surface Mount SOT-23-3
Diode Schottky 30V 100mA Surface Mount SOT-23-3
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.1A, 30V V(RRM), Silicon
100mA 30V Schottky Diode, SOT-23, SMD Product overview: BAR43FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 100mA, 30V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100mA, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAR43FILM can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 100MA SOT23-3
DIODE SCHOTTKY 30V 100MA SOT23-3
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 7140461 | 7140461P | 010863-BAR43FILM | 497-2521-6-ND | BAR43FILM | 280-BAR43FILM | BAR43FILM | BAR43FILM |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - BAR43FILM | Single Diodes | Schottky SMD 100mA 30V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Rectifier Configuration / Technology | Schottky | |||||||
| Package | SOT23; Sot-23 | SOT23; SOT-23 | SOT23; SOT-23-3 | SOT 23 SIMPLE DIODE | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| trr | 5 ns | 5 ns | 5 ns | |||||
| Life Cycle Stage | Active | Active | Active |