Vishay Precision Group Switching Diodes BA159-E3/54

Description
Vishay BA159-E3/54 Switching Diode
Request a Quote Datasheet
Description
Vishay BA159-E3/54 Switching Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diodes - 7087994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7087994
Switching Diodes 7087994
Vishay BA159-E3/54 Switching Diode

Vishay BA159-E3/54 Switching Diode

Supplier's Site
Switching Diodes - 7087994P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7087994P
Switching Diodes 7087994P
Diode Switching 1KV 1A

Diode Switching 1KV 1A

Supplier's Site
Switching Diodes - 1777382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1777382
Switching Diodes 1777382
Diode Switching 1KV 1A

Diode Switching 1KV 1A

Supplier's Site
Diodes, Rectifiers - Single - BA159-E3/54 - 143294-BA159-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BA159-E3/54
143294-BA159-E3/54
Diodes, Rectifiers - Single - BA159-E3/54 143294-BA159-E3/54
Manufacturer: Vishay Win Source Part Number: 143294-BA159-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 143294-BA159-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - BA159-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BA159-E3/54GICT-ND
Single Diodes BA159-E3/54GICT-ND
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - BA159-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BA159-E3/54GITR-ND
Single Diodes BA159-E3/54GITR-ND
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Through-Hole 1kV 1A Diode and Rectifier - 280-BA159-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1kV 1A Diode and Rectifier
280-BA159-E3/54
Through-Hole 1kV 1A Diode and Rectifier 280-BA159-E3/54
1kV 1A Small Signal Diode, DO-204AL, Through Hole Product overview: BA159-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BA159-E3/54 can be used for catalog matching and distributor lookup.

1kV 1A Small Signal Diode, DO-204AL, Through Hole Product overview: BA159-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BA159-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
BA159-E3/54
Rectifiers BA159-E3/54
Rectifiers 1.0 Amp 1000 Volt

Rectifiers 1.0 Amp 1000 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BA159-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BA159-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers BA159-E3/54
DIODE GEN PURP 1KV 1A DO204AL

DIODE GEN PURP 1KV 1A DO204AL

Supplier's Site
Diodes >> Switching Diode - BA159-E3/54 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
BA159-E3/54
Diodes >> Switching Diode BA159-E3/54
1kV 1.3V@1A 500ns 1A DO-204AL Switching Diode ROHS

1kV 1.3V@1A 500ns 1A DO-204AL Switching Diode ROHS

Supplier's Site Datasheet
Fast Switch Diode, 1A, 1Kv Do-204Al; Repetitive Peak Reverse Voltage Vishay - 05R5578 - Newark, An Avnet Company
Chicago, IL, United States
Fast Switch Diode, 1A, 1Kv Do-204Al; Repetitive Peak Reverse Voltage Vishay
05R5578
Fast Switch Diode, 1A, 1Kv Do-204Al; Repetitive Peak Reverse Voltage Vishay 05R5578
FAST SWITCH DIODE, 1A, 1KV DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:20A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST SWITCH DIODE, 1A, 1KV DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:20A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Fast Switch Diode, 1A, 1Kv Do-204Al; Repetitive Peak Reverse Voltage Vishay - 76K2863 - Newark, An Avnet Company
Chicago, IL, United States
Fast Switch Diode, 1A, 1Kv Do-204Al; Repetitive Peak Reverse Voltage Vishay
76K2863
Fast Switch Diode, 1A, 1Kv Do-204Al; Repetitive Peak Reverse Voltage Vishay 76K2863
FAST SWITCH DIODE, 1A, 1KV DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:20A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST SWITCH DIODE, 1A, 1KV DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:20A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Diodes Diodes Diodes Rectifiers Rectifiers Rectifiers Diodes Diodes
Product Number 7087994 143294-BA159-E3/54 BA159-E3/54GICT-ND 280-BA159-E3/54 BA159-E3/54 BA159-E3/54 BA159-E3/54 05R5578
Product Name Switching Diodes Diodes, Rectifiers - Single - BA159-E3/54 Single Diodes Through-Hole 1kV 1A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Switching Diode Fast Switch Diode, 1A, 1Kv Do-204Al; Repetitive Peak Reverse Voltage Vishay
Diode Applications Switching Switching
RoHS Compliant RoHS RoHS RoHS RoHS
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts 1.3 volts
VR 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data