Win Source Part Number: 973850-BA282-TR
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tape & Reel (TR)
Standard Package: 10,000
Current - Max: 100 mA
Diode Type: Standard - Single
Capacitance @ Vr, F: 1.25pF @ 3V, 100MHz
Voltage - Peak Reverse (Max): 35V
Resistance @ If, F: 500mOhm @ 10mA, 200MHz
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BA282
Product Status: Obsolete
RF DIODE STANDARD 35V DO35 Product overview: BA282-TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA282-TR can be used for catalog matching and distributor lookup.
RF Diode Standard - Single 35V 100mA DO-35 (DO-204AH)
RF DIODE STANDARD 35V DO35
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 973850-BA282-TR | 284-BA282-TR | BA282-TR-ND | BA282-TR |
| Product Name | Discrete Semiconductor Products - Diodes - RF | 35V Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | ||
| Diode Type | Standard - Single | |||
| Package | DO-204AH, DO-35, Axial | Tape & Reel (TR) | DO-35; DO-204AH, DO-35, Axial | DO-35; DO-35 (DO-204AH) |
| CT | 1.25 pF | 1.25 pF |