RF Diode PIN - Single 35V 100mA SOD-323
RF DIODE PIN 35V SOD323
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | BA782S-E3-08-ND | BA782S-E3-08 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 |
| VR | 35 volts |