RF DIODE PIN 35V SOD80 MINIMELF Product overview: BA682-GS08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA682-GS08 can be used for catalog matching and distributor lookup.
RF Diode PIN - Single 35V 100mA SOD-80 MiniMELF
Manufacturer: Vishay
Win Source Part Number: 079385-BA682-GS08
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 1.25pF @ 3V, 100MHz
Voltage - Peak Reverse (Max): 35V
Resistance @ If, F: 500 mOhm @ 10mA, 200MHz
Family Name: BA682
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-80 MiniMELF
Alternative Parts (Cross-Reference): BA682; BA682-GS18;
Introduction Date: May 12, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
RF DIODE PIN 35V SOD80 MINIMELF
RF DIODE PIN 35V SOD80 MINIMELF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-BA682-GS08 | BA682-GS08-ND | 079385-BA682-GS08 | BA682-GS08 | BA682-GS08 |
| Product Name | 35V Diode and Rectifier | RF Diodes | RF Diodes - BA682-GS08 | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Package | Tape & Reel (TR) | MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80 | MELF; MiniMELF; SOD-80; SOD-80 MiniMELF | MELF; MiniMELF; SOD-80; SOD-80 MiniMELF | MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80 |
| RoHS Compliant | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Configuration | Single | Single |