DIODES Incorporated Single Diodes BAS116LP3-7

Description
Diode Standard 85V 215mA (DC) Surface Mount X3-DFN0603-2
Request a Quote Datasheet
Description
Diode Standard 85V 215mA (DC) Surface Mount X3-DFN0603-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAS116LP3-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS116LP3-7DITR-ND
Single Diodes BAS116LP3-7DITR-ND
Diode Standard 85V 215mA (DC) Surface Mount X3-DFN0603-2

Diode Standard 85V 215mA (DC) Surface Mount X3-DFN0603-2

Buy Now Datasheet
85V 215MA Diode and Rectifier - 280-BAS116LP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
85V 215MA Diode and Rectifier
280-BAS116LP3-7
85V 215MA Diode and Rectifier 280-BAS116LP3-7
DIODE GP 85V 215MA X3-DFN0603-2 Product overview: BAS116LP3-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 215MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS116LP3-7 can be used for catalog matching and distributor lookup.

DIODE GP 85V 215MA X3-DFN0603-2 Product overview: BAS116LP3-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 215MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS116LP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS116LP3-7 - 1022030-BAS116LP3-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS116LP3-7
1022030-BAS116LP3-7
Diodes, Rectifiers - Single - BAS116LP3-7 1022030-BAS116LP3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1022030-BAS116LP3-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 85V Current - Average Rectified (Io): 215mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.35V @ 150mA Reverse Recovery Time (trr): 3μs Current - Reverse Leakage @ Vr: 10nA @ 75V Capacitance @ Vr, F: 3pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: 2-X3-DFN0603 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1022030-BAS116LP3-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 85V
Current - Average Rectified (Io): 215mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.35V @ 150mA
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 10nA @ 75V
Capacitance @ Vr, F: 3pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 2-X3-DFN0603
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS116LP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS116LP3-7
Discrete Semiconductor Products - Diodes - Rectifiers BAS116LP3-7
DIODE GP 85V 215MA X3-DFN0603-2

DIODE GP 85V 215MA X3-DFN0603-2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number BAS116LP3-7DITR-ND 280-BAS116LP3-7 1022030-BAS116LP3-7 BAS116LP3-7
Product Name Single Diodes 85V 215MA Diode and Rectifier Diodes, Rectifiers - Single - BAS116LP3-7 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS
Diode Type Standard
VF 1.35 volts 1.35 volts
Unlock Full Specs
to access all available technical data