Diode Standard 75V 200mA Surface Mount SOT-23-3
Diode Standard 75V 200mA Surface Mount SOT-23-3
Diode Standard 75V 200mA Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 010871-BAS16-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: BAS16
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): MMBD914; BAS16;
Introduction Date: October 30, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 75V 300MA SOT23-3 Product overview: BAS16-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 300MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16-7-F can be used for catalog matching and distributor lookup.
75V 350mW Single 1.25V@150mA 4ns 200mA SOT-23 Switching Diode ROHS
DIODE GEN PURP 75V 200MA SOT23-3
DIODE GEN PURP 75V 300MA SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | BAS16-FDITR-ND | 010871-BAS16-7-F | 280-BAS16-7-F | BAS16-7-F | BAS16-7-F | BAS16-7-F |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAS16-7-F | 75V 300MA SOT23 Diode and Rectifier | Diodes >> Switching Diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||
| Diode Type | Standard | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 75 volts | 75 volts | 75 volts | |||
| IR | 1.00E-3 mA | 1.00E-3 mA |