RF Diode PIN - Single 30V 50mA SOD-80 MiniMELF
RF Diode PIN - Single 30V 50mA SOD-80 MiniMELF
RF Diode PIN - Single 30V 50mA SOD-80 MiniMELF
RF DIODE PIN 30V SOD80 MINIMELF Product overview: BA679S-GS08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA679S-GS08 can be used for catalog matching and distributor lookup.
RF DIODE, PIN, 0.5PF, 30V, SOD-80; Diode Configuration:Single
RF DIODE PIN 30V SOD80 MINIMELF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 112-BA679S-GS08DKR-ND | 284-BA679S-GS08 | 32C9028 | BA679S-GS08 |
| Product Name | RF Diodes | 30V Diode and Rectifier | Rf Diode, Pin, 0.5Pf, 30V, Sod-80; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |||
| Diode Type | PIN | |||
| Package | MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80 | Tape & Reel (TR) | MELF; MiniMELF; MiniMELF | MELF; MiniMELF; SOD-80; SOD-80 MiniMELF |
| VR | 30 volts | |||
| CT | 0.5000 pF |