TVS DIODE 5.5VWM 5.1VC 1005
TVS DIODE 5.5VWM 5.1VC 1005
TVS DIODE 5.5VWM 5.1VC 1005
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 495-B74111U0055M060CT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 01005 (0402 Metric) |
| VC | 5.1 volts |