Infineon Technologies AG RF Diodes BAR 63-03W E6433

Description
RF Diode PIN - Single 50V 100mA 250mW PG-SOD323-2
Request a Quote Datasheet
Description
RF Diode PIN - Single 50V 100mA 250mW PG-SOD323-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - BAR63-03WE6433-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 50V 100mA 250mW PG-SOD323-2

RF Diode PIN - Single 50V 100mA 250mW PG-SOD323-2

Buy Now Datasheet
RF Diodes - BAR 63-03W E6433 - 1022020-BAR 63-03W E6433 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAR 63-03W E6433
1022020-BAR 63-03W E6433
RF Diodes - BAR 63-03W E6433 1022020-BAR 63-03W E6433
Manufacturer: Infineon Technologies Win Source Part Number: 1022020-BAR 63-03W E6433 Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 250mW Resistance @ If, F: 1 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 1022020-BAR 63-03W E6433
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 250mW
Resistance @ If, F: 1 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOD323-2
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
50V 250MW Diode and Rectifier - 284-BAR 63-03W E6433 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 250MW Diode and Rectifier
284-BAR 63-03W E6433
50V 250MW Diode and Rectifier 284-BAR 63-03W E6433
RF DIODE PIN 50V 250MW SOD323-2 Product overview: BAR 63-03W E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR 63-03W E6433 can be used for catalog matching and distributor lookup.

RF DIODE PIN 50V 250MW SOD323-2 Product overview: BAR 63-03W E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR 63-03W E6433 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Diodes RF Diodes Rectifiers
Product Number BAR63-03WE6433-ND 1022020-BAR 63-03W E6433 284-BAR 63-03W E6433
Product Name RF Diodes RF Diodes - BAR 63-03W E6433 50V 250MW Diode and Rectifier
Configuration Single Single
Diode Type PIN PIN - Single
Package SOD-323; SC-76, SOD-323 PG-SOD323-2 Tape & Reel (TR)
VR 50 volts
Unlock Full Specs
to access all available technical data