Diode Standard 70V 250mA Surface Mount SOT-23-3
DIODE STANDARD 70V 250MA SOT23-3
DIODE STANDARD 70V 250MA SOT23-3
Rectifier Diode, 1 Element, 0.25A, 70V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAL99-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAL99-E3-18 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 70V 250MA SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-BAL99-E3-18TR-ND | 280-BAL99-E3-18 | BAL99-E3-18 |
| Product Name | Single Diodes | 0.25A 70V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |
| Package | Tape and Reel | ||
| RoHS Compliant | RoHS |