RF Diode PIN - 1 Pair Common Cathode 100V 100mA SOT-323
RF DIODE PIN 100V SOT-323
RF DIODE PIN 100V SOT-323
RF PIN DIODE 100V DUAL CC SOT323
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Diodes | Diode Arrays | RF Diodes |
| Product Number | 112-BAR64-05W-E3-18TR-ND | 2448928 | BAR64-05W-E3-18 |
| Product Name | RF Diodes | PIN Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||
| Diode Type | PIN | PIN | |
| Package | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | SOT323; SOT-323 |
| VR | 100 volts | ||
| CT | 0.5000 pF |