PANJIT SemiConductor Single Diodes BAL99_R1_00001

Description
Diode Standard 75V 150mA Surface Mount SOT-23
Request a Quote Datasheet
Description
Diode Standard 75V 150mA Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-BAL99_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 150mA Surface Mount SOT-23

Diode Standard 75V 150mA Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 959001-BAL99_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
959001-BAL99_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 959001-BAL99_R1_00001
Win Source Part Number: 959001-BAL99_R1_0000 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 2.5 µA @ 75 V Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Alternative Parts (Cross-Reference): BAL99_R1_00001BAL99 _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panjit International Inc. Other Names: 3757-BAL99_R1_00001D KR,3757-BAL99_R1_000 01CT,3757-BAL99_R1_0 0001TR

Win Source Part Number: 959001-BAL99_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 2.5 µA @ 75 V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Alternative Parts (Cross-Reference): BAL99_R1_00001BAL99 _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panjit International Inc.
Other Names: 3757-BAL99_R1_00001DKR,3757-BAL99_R1_00001CT,3757-BAL99_R1_00001TR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number 3757-BAL99_R1_00001TR-ND 959001-BAL99_R1_00001
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4490 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 13 mA
IR 0.2500 mA
View Details
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS21-QVL - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers