Vishay Precision Group Diodes, Rectifiers - Single - BA158-E3/54 BA158-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 1021945-BA158-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1021945-BA158-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BA158-E3/54 - 1021945-BA158-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BA158-E3/54
1021945-BA158-E3/54
Diodes, Rectifiers - Single - BA158-E3/54 1021945-BA158-E3/54
Manufacturer: Vishay Win Source Part Number: 1021945-BA158-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1021945-BA158-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
600V 1A Diode and Rectifier - 280-BA158-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-BA158-E3/54
600V 1A Diode and Rectifier 280-BA158-E3/54
Diode Switching 600V 1A 2-Pin DO-204AL T/R Product overview: BA158-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BA158-E3/54 can be used for catalog matching and distributor lookup.

Diode Switching 600V 1A 2-Pin DO-204AL T/R Product overview: BA158-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BA158-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switching Diodes - 9026641P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
9026641P
Switching Diodes 9026641P
Vishay BA158-E3/54 Switching Diode

Vishay BA158-E3/54 Switching Diode

Supplier's Site
Switching Diodes - 9026641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
9026641
Switching Diodes 9026641
Diode 600V 1A Switching DO-204AL

Diode 600V 1A Switching DO-204AL

Supplier's Site
Switching Diodes - 1777388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1777388
Switching Diodes 1777388
Diode 600V 1A Switching DO-204AL

Diode 600V 1A Switching DO-204AL

Supplier's Site
Single Diodes - BA158-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BA158-E3/54GITR-ND
Single Diodes BA158-E3/54GITR-ND
Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - BA158-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BA158-E3/54GICT-ND
Single Diodes BA158-E3/54GICT-ND
Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
BA158-E3/54
Rectifiers BA158-E3/54
Rectifiers 1.0 Amp 600 Volt

Rectifiers 1.0 Amp 600 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BA158-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BA158-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers BA158-E3/54
DIODE GEN PURP 600V 1A DO204AL

DIODE GEN PURP 600V 1A DO204AL

Supplier's Site
Diode, Standard, 1A, 600V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 76K2852 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 600V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
76K2852
Diode, Standard, 1A, 600V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 76K2852
DIODE, STANDARD, 1A, 600V, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:250ns; Forward Surge Current:20A RoHS Compliant: Yes

DIODE, STANDARD, 1A, 600V, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:250ns; Forward Surge Current:20A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Standard, 1A, 600V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay - 17X9921 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 600V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay
17X9921
Diode, Standard, 1A, 600V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay 17X9921
DIODE, STANDARD, 1A, 600V, DO-204AL-2; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:250ns; Forward Surge Current:20A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, STANDARD, 1A, 600V, DO-204AL-2; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:250ns; Forward Surge Current:20A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Diodes Rectifiers Rectifiers Diodes
Product Number 1021945-BA158-E3/54 280-BA158-E3/54 9026641P BA158-E3/54GITR-ND BA158-E3/54 BA158-E3/54 76K2852
Product Name Diodes, Rectifiers - Single - BA158-E3/54 600V 1A Diode and Rectifier Switching Diodes Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode, Standard, 1A, 600V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts
VR 600 volts
IR 0.0050 mA
trr 250 ns 250 ns
Unlock Full Specs
to access all available technical data