Infineon Technologies AG RF Diodes - BAR6302LE6327XTMA1 BAR6302LE6327XTMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 098551-BAR6302LE6327 XTMA1 Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 250mW Resistance @ If, F: 1 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-TSLP-2 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Quantity per package: 15k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 098551-BAR6302LE6327 XTMA1 Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 250mW Resistance @ If, F: 1 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-TSLP-2 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Quantity per package: 15k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - BAR6302LE6327XTMA1 - 098551-BAR6302LE6327XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAR6302LE6327XTMA1
098551-BAR6302LE6327XTMA1
RF Diodes - BAR6302LE6327XTMA1 098551-BAR6302LE6327XTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 098551-BAR6302LE6327 XTMA1 Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 250mW Resistance @ If, F: 1 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-TSLP-2 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Quantity per package: 15k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 098551-BAR6302LE6327XTMA1
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 250mW
Resistance @ If, F: 1 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-TSLP-2
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Quantity per package: 15k pcs

Buy Now Datasheet
RF Diodes - 448-BAR6302LE6327XTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 50V 100mA 250mW PG-TSLP-2-1

RF Diode PIN - Single 50V 100mA 250mW PG-TSLP-2-1

Buy Now Datasheet
RF Diodes - 448-BAR6302LE6327XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 50V 100mA 250mW PG-TSLP-2-1

RF Diode PIN - Single 50V 100mA 250mW PG-TSLP-2-1

Buy Now Datasheet
RF Diodes - 448-BAR6302LE6327XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 50V 100mA 250mW PG-TSLP-2-1

RF Diode PIN - Single 50V 100mA 250mW PG-TSLP-2-1

Buy Now Datasheet
50V 250MW Diode and Rectifier - 284-BAR6302LE6327XTMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 250MW Diode and Rectifier
284-BAR6302LE6327XTMA1
50V 250MW Diode and Rectifier 284-BAR6302LE6327XTMA1
RF DIODE PIN 50V 250MW TSLP-2 Product overview: BAR6302LE6327XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR6302LE6327XTM A1 can be used for catalog matching and distributor lookup.

RF DIODE PIN 50V 250MW TSLP-2 Product overview: BAR6302LE6327XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR6302LE6327XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - BAR6302LE6327XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BAR6302LE6327XTMA1
Discrete Semiconductor Products - Diodes - RF Diodes BAR6302LE6327XTMA1
RF DIODE PIN 50V 250MW TSLP-2

RF DIODE PIN 50V 250MW TSLP-2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes
Product Number 098551-BAR6302LE6327XTMA1 448-BAR6302LE6327XTMA1DKR-ND 284-BAR6302LE6327XTMA1 BAR6302LE6327XTMA1
Product Name RF Diodes - BAR6302LE6327XTMA1 RF Diodes 50V 250MW Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type PIN - Single PIN
Life Cycle Stage Active Active
Package PG-TSLP-2 SOD-882 Tape & Reel (TR) PG-TSLP-2-1
PD 250 milliwatts
Unlock Full Specs
to access all available technical data