RF Diode PIN - Single 35V 100mA SOD-123
RF DIODE PIN 35V SOD123
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | BA783-G3-08-ND | BA783-G3-08 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 |
| VR | 35 volts |