Manufacturer: STMicroelectronics
Win Source Part Number: 010866-BAR46AFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 75V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 150mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
100V 150mA Schottky Diode, SOT-23, 10pF Product overview: BAR46AFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 150mA, 10pF, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150mA, 10pF, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAR46AFILM can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Anode Schottky 100V 150mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Schottky 100V 150mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Schottky 100V 150mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARR SCHOT 100V SOT23-3
Schottky Diodes & Rectifiers THYRISTOR TRIAC
DIODE ARRAY SCHOTTKY 100V SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | 010866-BAR46AFILM | 286-BAR46AFILM | 497-15720-2-ND | BAR46AFILM | 56P5714 | BAR46AFILM | BAR46AFILM |
| Product Name | Diodes, Rectifiers - Arrays - BAR46AFILM | Schottky 100V 150mA 10pF Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | Schottky Diodes & Rectifiers | Diode Arrays |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Active | |||||
| VF | 0.4500 volts | 0.4500 volts | 0.4500 volts | ||||
| VR | 100 volts | 100 volts | |||||
| IR | 0.0050 mA | 0.0050 mA |