Infineon Technologies AG RF Diodes BAR8802LRHE6327XTSA1

Description
RF Diode PIN - Single 80V 100mA 250mW PG-TSLP-2-7
Request a Quote Datasheet
Description
RF Diode PIN - Single 80V 100mA 250mW PG-TSLP-2-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - BAR8802LRHE6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 80V 100mA 250mW PG-TSLP-2-7

RF Diode PIN - Single 80V 100mA 250mW PG-TSLP-2-7

Buy Now Datasheet
RF Diodes - BAR8802LRHE6327XTSA1 - 099884-BAR8802LRHE6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAR8802LRHE6327XTSA1
099884-BAR8802LRHE6327XTSA1
RF Diodes - BAR8802LRHE6327XTSA1 099884-BAR8802LRHE6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 099884-BAR8802LRHE63 27XTSA1 Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.4pF @ 1V, 1MHz Voltage - Peak Reverse (Max): 80V Power Dissipation (Max): 250mW Resistance @ If, F: 600 mOhm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: PG-TSLP-2 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 099884-BAR8802LRHE6327XTSA1
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.4pF @ 1V, 1MHz
Voltage - Peak Reverse (Max): 80V
Power Dissipation (Max): 250mW
Resistance @ If, F: 600 mOhm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-TSLP-2
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
80V 250MW Diode and Rectifier - 284-BAR8802LRHE6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 250MW Diode and Rectifier
284-BAR8802LRHE6327XTSA1
80V 250MW Diode and Rectifier 284-BAR8802LRHE6327XTSA1
RF DIODE PIN 80V 250MW TSLP-2 Product overview: BAR8802LRHE6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR8802LRHE6327X TSA1 can be used for catalog matching and distributor lookup.

RF DIODE PIN 80V 250MW TSLP-2 Product overview: BAR8802LRHE6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR8802LRHE6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - BAR8802LRHE6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BAR8802LRHE6327XTSA1
Discrete Semiconductor Products - Diodes - RF Diodes BAR8802LRHE6327XTSA1
RF DIODE PIN 80V 250MW TSLP-2

RF DIODE PIN 80V 250MW TSLP-2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes
Product Number BAR8802LRHE6327XTSA1TR-ND 099884-BAR8802LRHE6327XTSA1 284-BAR8802LRHE6327XTSA1 BAR8802LRHE6327XTSA1
Product Name RF Diodes RF Diodes - BAR8802LRHE6327XTSA1 80V 250MW Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type PIN PIN - Single
Package SOD-882 PG-TSLP-2 Tape & Reel (TR) PG-TSLP-2-7
VR 80 volts
Unlock Full Specs
to access all available technical data