75 V Switching Diode, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: BAS116TT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS116TT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1022032-BAS116TT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 5nA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-75, SOT-416
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Diode Standard 75V 200mA Surface Mount SC-75, SOT-416
Diode Standard 75V 200mA Surface Mount SC-75, SOT-416
Diode Standard 75V 200mA Surface Mount SC-75, SOT-416
DIODE GP 75V 200MA SC75 SOT416
DIODE GP 75V 200MA SC75 SOT416
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | 280-BAS116TT1G | 1022032-BAS116TT1G | BAS116TT1GOSTR-ND | BAS116TT1G | BAS116TT1G |
| Product Name | 75 V Diode and Rectifier | Diodes, Rectifiers - Single - BAS116TT1G | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape and Reel | ||||
| RoHS Compliant | RoHS | ||||
| IO | 0.2000 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Standard |