Diode Standard 75V 200mA Surface Mount SOT-23
DIODE GEN PURP 75V 200MA SOT23
DIODE STANDARD 75V 200MA SOT23
DIODE, SMALL SIG, 85V, 0.5A, SOT-23; Diode Configuration:Single
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 1801-BAS116RFGTR-ND | 65AC3713 |
| Product Name | Single Diodes | Diode, Small Sig, 85V, 0.5A, Sot-23; Diode Configuration Taiwan Semiconductor |
| Tj | -55 to 150 C (-67 to 302 F) |