RF Diode PIN - 1 Pair Common Cathode 150V 100mA 250mW PG-SOT23
RF Diode PIN - 1 Pair Common Cathode 150V 100mA 250mW PG-SOT23
RF Diode PIN - 1 Pair Common Cathode 150V 100mA 250mW PG-SOT23
RF DIODE PIN 150V 250MW SOT23-3
RF DIODE PIN 150V 250MW SOT23-3
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | BAR6405E6327HTSA1TR-ND | BAR6405E6327HTSA1 | BAR6405E6327HTSA1 |
| Product Name | RF Diodes | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||
| Diode Type | PIN | PIN | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | PG-SOT23 |
| VR | 150 volts |