(Legacy Fairchild) Switching Diode, 85 V 200 mA
(Legacy Fairchild) Switching Diode, 85 V 200 mA
Diode Standard 85V 200mA Surface Mount SOT-23-3
BAS16 - SWITCHING DIODE, 85 V 20
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | BAS16-D87Z | BAS16-D87ZTR-ND | BAS16-D87Z |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Switching | ||
| RoHS Compliant | RoHS | ||
| Tj | -55 to 150 C (-67 to 302 F) |