RF DIODE STANDARD 35V SOD110 Product overview: BA792,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA792,115 can be used for catalog matching and distributor lookup.
RF Diode Standard - Single 35V 100mA SOD-110
Manufacturer: NXP
Win Source Part Number: 769666-BA792,115
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: SOD-110
Current - Max: 100mA
Diode Type: Standard - Single
Capacitance @ Vr, F: 1.1pF @ 3V, 1MHz
Resistance @ If, F: 700 mOhm @ 3mA, 200MHz
Part Status: Obsolete(EOL)
Family Name: BA792
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD110
Voltage - Peak Reverse (Maximum): 35V
Alternative Parts (Cross-Reference): BA792; BA792T; BA792,135; BA591/AX;
Introduction Date: May 04, 2010
Country of Origin: China, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RF DIODE STANDARD 35V SOD110
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-BA792,115 | BA792,115-ND | 769666-BA792,115 | BA792,115 |
| Product Name | 35V Diode and Rectifier | RF Diodes | RF Diodes - BA792,115 | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | SOD-110 | SOD-110 | |
| RoHS Compliant | RoHS | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Configuration | Single | Single |