Diode Schottky 30V 100mA Surface Mount SOT-23-3
Diode Schottky 30V 100mA Surface Mount SOT-23-3
Diode Schottky 30V 100mA Surface Mount SOT-23-3
30V 100mA Schottky Diode, SOT-23, 5ns RR Product overview: BAR42FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAR42FILM can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 010860-BAR42FILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 30V
Capacitance @ Vr, F: 7pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: BAR42
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): CMPSH-3 TR13; CMPSH-3 Lead Free; CMPSH-3 TR;
Introduction Date: August 16, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 30V 100MA SOT23-3
Schottky Diodes & Rectifiers 100mA 30 Volt
DIODE SCHOTTKY 30V 100MA SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 497-2518-1-ND | 280-BAR42FILM | 010860-BAR42FILM | BAR42FILM | BAR42FILM | BAR42FILM |
| Product Name | Single Diodes | Schottky 30V 100mA SOT-23 Diode and Rectifier | Diodes, Rectifiers - Single - BAR42FILM | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | |||
| Package | Tape and Reel | SOT23; SOT-23-3 | SOT23 | SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| RoHS Compliant | RoHS | |||||
| IO | 0.1000 amps |