Infineon Technologies AG RF Diodes BAR6302LE6433XT

Description
RF Diode PIN - Single 50V 100mA 250mW PG-TSLP-2-1
Request a Quote Datasheet
Description
RF Diode PIN - Single 50V 100mA 250mW PG-TSLP-2-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - BAR6302LE6433XTTR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 50V 100mA 250mW PG-TSLP-2-1

RF Diode PIN - Single 50V 100mA 250mW PG-TSLP-2-1

Buy Now Datasheet
50V 250MW Diode and Rectifier - 284-BAR6302LE6433XT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 250MW Diode and Rectifier
284-BAR6302LE6433XT
50V 250MW Diode and Rectifier 284-BAR6302LE6433XT
RF DIODE PIN 50V 250MW TSLP-2 Product overview: BAR6302LE6433XT from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR6302LE6433XT can be used for catalog matching and distributor lookup.

RF DIODE PIN 50V 250MW TSLP-2 Product overview: BAR6302LE6433XT from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR6302LE6433XT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF - 1315192-BAR6302LE6433XT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - RF
1315192-BAR6302LE6433XT
Discrete Semiconductor Products - Diodes - RF 1315192-BAR6302LE6433XT
Win Source Part Number: 1315192-BAR6302LE643 3XT Category: Discrete Semiconductor Products>Diodes - RF Package: Tape & Reel (TR) Current - Max: 100 mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 250 mW Resistance @ If, F: 1Ohm @ 10mA, 100MHz Package / Case: SOD-882 Supplier Device Package: PG-TSLP-2-1 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Infineon Technologies Base Product Number: BAR63

Win Source Part Number: 1315192-BAR6302LE6433XT
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tape & Reel (TR)
Current - Max: 100 mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 250 mW
Resistance @ If, F: 1Ohm @ 10mA, 100MHz
Package / Case: SOD-882
Supplier Device Package: PG-TSLP-2-1
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Infineon Technologies
Base Product Number: BAR63

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - BAR6302LE6433XT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BAR6302LE6433XT
Discrete Semiconductor Products - Diodes - RF Diodes BAR6302LE6433XT
RF DIODE PIN 50V 250MW TSLP-2

RF DIODE PIN 50V 250MW TSLP-2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers Diodes RF Diodes
Product Number BAR6302LE6433XTTR-ND 284-BAR6302LE6433XT 1315192-BAR6302LE6433XT BAR6302LE6433XT
Product Name RF Diodes 50V 250MW Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type PIN PIN - Single
Package SOD-882 Tape & Reel (TR) PG-TSLP-2-1
VR 50 volts
Unlock Full Specs
to access all available technical data