5V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 1005
5V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 1005
5V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 1005
TVS DIODE 3.3VWM 5VC 1005
TVS DIODE, BIDIR, 3.3V, 01005 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 495-B74111U0033M060CT-ND | B74111U0033M060 | 50AJ0711 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 3.3V, 01005 Rohs Compliant Epcos |
| Configuration | Single | ||
| Package | 01005 (0402 Metric) | 1005 | |
| VC | 5 volts | 5 volts | |
| VBR | 5 volts | 5 volts |