RF DIODE PIN 50V 250MW SC79-2 Product overview: BAR5002VH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR5002VH6327XTS
RF Diode PIN - Single 50V 100mA 250mW PG-SC79-2
RF Diode PIN - Single 50V 100mA 250mW PG-SC79-2
RF DIODE PIN 50V 250MW SC79-2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 284-BAR5002VH6327XTSA1 | BAR5002VH6327XTSA1TR-ND | BAR5002VH6327XTSA1 |
| Product Name | 50V 250MW Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | PG-SC79-2 |
| RoHS Compliant | RoHS | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Configuration | Single |