Nexperia B.V. High-voltage switching dual diode BAS101S,215

Description
High-voltage switching dual diode, encapsulated in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Repetitive peak reverse voltage: VRRM ≤ 300 Low capacitance: Cd ≤ 2 pF Reverse voltage: VR ≤ 300 V Small SMD plastic package AEC-Q101 qualified Applications High-speed switching High-voltage switching Voltage clamping Reverse polarity protection
Request a Quote
Description
High-voltage switching dual diode, encapsulated in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Repetitive peak reverse voltage: VRRM ≤ 300 Low capacitance: Cd ≤ 2 pF Reverse voltage: VR ≤ 300 V Small SMD plastic package AEC-Q101 qualified Applications High-speed switching High-voltage switching Voltage clamping Reverse polarity protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

High-voltage switching dual diode in a SOT23 surface-mounted plastic package measuring 2.9 mm by 1.3 mm by 1 mm, with a pin pitch of 1.9 mm. Each diode has a reverse voltage rating of 300 V and a repetitive peak reverse voltage of 300 V, a forward current rating of 200 mA, a reverse recovery time of 50 ns maximum, and a capacitance of 2 pF maximum. The device is AEC-Q101 qualified and has a total power dissipation of 250 mW. It is suitable for high-speed and high-voltage switching, voltage clamping, and reverse polarity protection.

Datasheet Summary
Powered by GS/AI

High-voltage switching dual diode in a SOT23 surface-mounted plastic package measuring 2.9 mm by 1.3 mm by 1 mm, with a pin pitch of 1.9 mm. Each diode has a reverse voltage rating of 300 V and a repetitive peak reverse voltage of 300 V, a forward current rating of 200 mA, a reverse recovery time of 50 ns maximum, and a capacitance of 2 pF maximum. The device is AEC-Q101 qualified and has a total power dissipation of 250 mW. It is suitable for high-speed and high-voltage switching, voltage clamping, and reverse polarity protection.

Suppliers

Company
Product
Description
Supplier Links
High-voltage switching dual diode - BAS101S,215 - Nexperia B.V.
Nijmegen, Netherlands
High-voltage switching dual diode
BAS101S,215
High-voltage switching dual diode BAS101S,215
High-voltage switching dual diode, encapsulated in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Repetitive peak reverse voltage: VRRM ≤ 300 Low capacitance: Cd ≤ 2 pF Reverse voltage: VR ≤ 300 V Small SMD plastic package AEC-Q101 qualified Applications High-speed switching High-voltage switching Voltage clamping Reverse polarity protection

High-voltage switching dual diode, encapsulated in a SOT23 small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low leakage current
  • Repetitive peak reverse voltage: VRRM ≤ 300
  • Low capacitance: Cd ≤ 2 pF
  • Reverse voltage: VR ≤ 300 V
  • Small SMD plastic package
  • AEC-Q101 qualified

Applications

  • High-speed switching
  • High-voltage switching
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAS101S,215 - 1022027-BAS101S,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS101S,215
1022027-BAS101S,215
Diodes, Rectifiers - Arrays - BAS101S,215 1022027-BAS101S,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022027-BAS101S,215 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 150nA @ 250V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022027-BAS101S,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 150nA @ 250V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - BAS101S,215 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 2 Element, 0.1A, 600V V(RRM), Silicon, TO-236AB

Rectifier Diode, 2 Element, 0.1A, 600V V(RRM), Silicon, TO-236AB

Supplier's Site Datasheet
Diode Arrays - 1727-6167-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-6167-6-ND
Diode Arrays 1727-6167-6-ND
Diode Array 1 Pair Series Connection Standard 300V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 300V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-6167-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-6167-2-ND
Diode Arrays 1727-6167-2-ND
Diode Array 1 Pair Series Connection Standard 300V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 300V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-6167-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-6167-1-ND
Diode Arrays 1727-6167-1-ND
Diode Array 1 Pair Series Connection Standard 300V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 300V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
286-BAS101S,215
Diode and Rectifier 286-BAS101S,215
BAS101; BAS101S - High-voltage switching diodes TO-236 3-Pin Product overview: BAS101S,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS101S,215 can be used for catalog matching and distributor lookup.

BAS101; BAS101S - High-voltage switching diodes TO-236 3-Pin Product overview: BAS101S,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS101S,215 can be used for catalog matching and distributor lookup.

Supplier's Site
Sw Diode, 300V, 0.2A, Sot-23; Diode Configuration Nexperia - 84Y9578 - Newark, An Avnet Company
Chicago, IL, United States
Sw Diode, 300V, 0.2A, Sot-23; Diode Configuration Nexperia
84Y9578
Sw Diode, 300V, 0.2A, Sot-23; Diode Configuration Nexperia 84Y9578
SW DIODE, 300V, 0.2A, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

SW DIODE, 300V, 0.2A, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAS101S,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS101S,215
Discrete Semiconductor Products - Diodes - Rectifiers BAS101S,215
DIODE ARR GP 300V 200MA TO236AB

DIODE ARR GP 300V 200MA TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diode Arrays Rectifiers Diode Arrays Rectifiers Diodes Rectifiers
Product Number BAS101S,215 1022027-BAS101S,215 BAS101S,215 1727-6167-6-ND 286-BAS101S,215 84Y9578 BAS101S,215
Product Name High-voltage switching dual diode Diodes, Rectifiers - Arrays - BAS101S,215 Diode Arrays Diode and Rectifier Sw Diode, 300V, 0.2A, Sot-23; Diode Configuration Nexperia Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS RoHS RoHS
VF 1.1 to 0.0011 volts 1.1 volts 1.1 volts 1.1 volts
IF 200 mA 200 mA
VR 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data