Bridge Rectifier Single Phase Standard 125V Through Hole DFM
Rectifier Bridge Diode Single 125V 0.9A 4-Pin Case DFM Tube Product overview: B80C800DM-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 0.9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 125V, 0.9A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B80C800DM-E3/45 can be used for catalog matching and distributor lookup.
Bridge Rectifiers 0.9 Amp 125 Volt
BRIDGE RECT 1P 125V 900MA DFM
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | B80C800DM-E3/45GI-ND | 299-B80C800DM-E3/45 | B80C800DM-E3/45 | B80C800DM-E3/45 |
| Product Name | Bridge Rectifiers | 125V 0.9A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | "4-EDIP (0.300"", 7.62mm)" | Rail/Tube | DFM-4 | |
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |