onsemi Diodes, Rectifiers - Single - BAL99LT1G BAL99LT1G

Description
70 V Switching Diode
Request a Quote Datasheet
Description
70 V Switching Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BAL99LT1G - Rochester Electronics
Newburyport, MA, United States
70 V Switching Diode

70 V Switching Diode

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAL99LT1G - 010856-BAL99LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAL99LT1G
010856-BAL99LT1G
Diodes, Rectifiers - Single - BAL99LT1G 010856-BAL99LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 010856-BAL99LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 70V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 2.5μA @ 70V Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 010856-BAL99LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 100mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 2.5μA @ 70V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - BAL99LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAL99LT1GOSTR-ND
Single Diodes BAL99LT1GOSTR-ND
Diode Standard 70V 100mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 70V 100mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - BAL99LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAL99LT1GOSDKR-ND
Single Diodes BAL99LT1GOSDKR-ND
Diode Standard 70V 100mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 70V 100mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - BAL99LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAL99LT1GOSCT-ND
Single Diodes BAL99LT1GOSCT-ND
Diode Standard 70V 100mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 70V 100mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
SMD 70V 100mA SOT-23 Diode and Rectifier
280-BAL99LT1G
SMD 70V 100mA SOT-23 Diode and Rectifier 280-BAL99LT1G
70V Switching Diode, 100mA, SOT-23-3, SMD/SMT Product overview: BAL99LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 100mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 70V, 100mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAL99LT1G can be used for catalog matching and distributor lookup.

70V Switching Diode, 100mA, SOT-23-3, SMD/SMT Product overview: BAL99LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 100mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 70V, 100mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAL99LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switching Diode, 70V, 100Ma, Sot-23; Diode Configuration Onsemi - 87K6743 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 70V, 100Ma, Sot-23; Diode Configuration Onsemi
87K6743
Switching Diode, 70V, 100Ma, Sot-23; Diode Configuration Onsemi 87K6743
SWITCHING DIODE, 70V, 100mA, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:70V; Average Forward Current:100mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:-; No. of Pins:3Pins RoHS Compliant: Yes

SWITCHING DIODE, 70V, 100mA, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:70V; Average Forward Current:100mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:-; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Switching Diode, 70V, 100Ma, Sot-23, Full Reel; Diode Configuration Onsemi - 45J0551 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 70V, 100Ma, Sot-23, Full Reel; Diode Configuration Onsemi
45J0551
Switching Diode, 70V, 100Ma, Sot-23, Full Reel; Diode Configuration Onsemi 45J0551
SWITCHING DIODE, 70V, 100mA, SOT-23, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:70V; Average Forward Current:100mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:- RoHS Compliant: Yes

SWITCHING DIODE, 70V, 100mA, SOT-23, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:70V; Average Forward Current:100mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE GEN PURP 70V 100MA SOT23-3 - 598-BAL99LT1G - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 70V 100MA SOT23-3
598-BAL99LT1G
DIODE GEN PURP 70V 100MA SOT23-3 598-BAL99LT1G
DIODE GEN PURP 70V 100MA SOT23-3

DIODE GEN PURP 70V 100MA SOT23-3

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAL99LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAL99LT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAL99LT1G
DIODE GEN PURP 70V 100MA SOT23-3

DIODE GEN PURP 70V 100MA SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Diodes Rectifiers Diodes General Purpose Diodes Rectifiers
Product Number BAL99LT1G 010856-BAL99LT1G BAL99LT1GOSTR-ND 280-BAL99LT1G 87K6743 598-BAL99LT1G BAL99LT1G
Product Name Diodes, Rectifiers - Single - BAL99LT1G Single Diodes SMD 70V 100mA SOT-23 Diode and Rectifier Switching Diode, 70V, 100Ma, Sot-23; Diode Configuration Onsemi DIODE GEN PURP 70V 100MA SOT23-3 Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching Switching
RoHS Compliant RoHS RoHS RoHS RoHS
Diode Type Standard
VF 1 volts 1.25 volts 1 volts 1 volts
VR 70 volts 70 volts
Unlock Full Specs
to access all available technical data