Win Source Part Number: 962554-BAS116Q-7-F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 85 V
Current - Average Rectified (Io): 215mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 3 µs
Current - Reverse Leakage @ Vr: 5 nA @ 75 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Alternative Parts (Cross-Reference): BAS116Q-7-FBAS116Q7F
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: 31-BAS116Q-7-FTR
DIODE GEN PURP 85V 215MA SOT23-3 Product overview: BAS116Q-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 215MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 215MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS116Q-7-F can be used for catalog matching and distributor lookup.
DIODE STANDARD 85V 215MA SOT23-3
DIODE STANDARD 85V 215MA SOT23-3
DIODE STANDARD 85V 215MA SOT23-3
DIODE GEN PURP 85V 215MA SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 962554-BAS116Q-7-F | 280-BAS116Q-7-F | 31-BAS116Q-7-FTR-ND | BAS116Q-7-F |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 85V 215MA SOT23 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.25 volts | 1.25 volts | ||
| VR | 85 volts | |||
| IR | 0.0050 mA | |||
| trr | 3000 ns |