DIODES Incorporated Single Diodes BAS116LPH4-7B

Description
Diode Standard 85V 215mA (DC) Surface Mount X2-DFN1006-2
Request a Quote
Description
Diode Standard 85V 215mA (DC) Surface Mount X2-DFN1006-2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BAS116LPH4-7B is a single low leakage diode designed for surface mount applications, featuring an ultra-small leadless package measuring 1.0mm x 0.6mm and a low profile of 0.4mm. It has a maximum reverse voltage rating of 85V and can handle a forward continuous current of up to 215mA. The diode exhibits a low forward voltage drop, with a maximum of 1.25V at 150mA, and a reverse recovery time of 3µs. It also has a very low reverse leakage current of 5nA at 75V, making it suitable for applications requiring minimal power loss. The device is compliant with RoHS standards and is halogen and antimony free, indicating its suitability for environmentally conscious designs. The BAS116LPH4-7B is packaged in a tape and reel format, facilitating automated assembly processes. Its operating temperature range is from -55°C to +150°C, allowing for use in a variety of environments.

Datasheet Summary
Powered by GS/AI

The BAS116LPH4-7B is a single low leakage diode designed for surface mount applications, featuring an ultra-small leadless package measuring 1.0mm x 0.6mm and a low profile of 0.4mm. It has a maximum reverse voltage rating of 85V and can handle a forward continuous current of up to 215mA. The diode exhibits a low forward voltage drop, with a maximum of 1.25V at 150mA, and a reverse recovery time of 3µs. It also has a very low reverse leakage current of 5nA at 75V, making it suitable for applications requiring minimal power loss. The device is compliant with RoHS standards and is halogen and antimony free, indicating its suitability for environmentally conscious designs. The BAS116LPH4-7B is packaged in a tape and reel format, facilitating automated assembly processes. Its operating temperature range is from -55°C to +150°C, allowing for use in a variety of environments.

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAS116LPH4-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 85V 215mA (DC) Surface Mount X2-DFN1006-2

Diode Standard 85V 215mA (DC) Surface Mount X2-DFN1006-2

Buy Now Datasheet
Single Diodes - BAS116LPH4-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 85V 215mA (DC) Surface Mount X2-DFN1006-2

Diode Standard 85V 215mA (DC) Surface Mount X2-DFN1006-2

Buy Now Datasheet
Single Diodes - BAS116LPH4-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 85V 215mA (DC) Surface Mount X2-DFN1006-2

Diode Standard 85V 215mA (DC) Surface Mount X2-DFN1006-2

Buy Now Datasheet
Diodes, Rectifiers - Single - BAS116LPH4-7B - 1022031-BAS116LPH4-7B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS116LPH4-7B
1022031-BAS116LPH4-7B
Diodes, Rectifiers - Single - BAS116LPH4-7B 1022031-BAS116LPH4-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 1022031-BAS116LPH4-7 B Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 85V Current - Average Rectified (Io): 215mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 3μs Current - Reverse Leakage @ Vr: 5nA @ 75V Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: BAS116LPH4 Categories: Discrete Semiconductor Products Status: Active Case / Package: X2-DFN1006-2 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): BAS1602LE6327XTMA1; BAS 16-02L E6327; BAS 16-02L E6327XT; BAS16-02L; Introduction Date: August 15, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1022031-BAS116LPH4-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 85V
Current - Average Rectified (Io): 215mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 5nA @ 75V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: BAS116LPH4
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: X2-DFN1006-2
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): BAS1602LE6327XTMA1; BAS 16-02L E6327; BAS 16-02L E6327XT; BAS16-02L;
Introduction Date: August 15, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
85V 215MA Diode and Rectifier - 280-BAS116LPH4-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
85V 215MA Diode and Rectifier
280-BAS116LPH4-7B
85V 215MA Diode and Rectifier 280-BAS116LPH4-7B
DIODE GEN PURP 85V 215MA 2DFN Product overview: BAS116LPH4-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 215MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS116LPH4-7B can be used for catalog matching and distributor lookup.

DIODE GEN PURP 85V 215MA 2DFN Product overview: BAS116LPH4-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 215MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS116LPH4-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Small Signal, 85V, 0.215A, X2Dfn; Diode Configuration Diodes Inc. - 07AH3566 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 85V, 0.215A, X2Dfn; Diode Configuration Diodes Inc.
07AH3566
Diode, Small Signal, 85V, 0.215A, X2Dfn; Diode Configuration Diodes Inc. 07AH3566
DIODE, SMALL SIGNAL, 85V, 0.215A, X2DFN; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:85V; Forward Current If(AV):215mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:3µs; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 85V, 0.215A, X2DFN; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:85V; Forward Current If(AV):215mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:3µs; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Small Signal, 85V, 0.215A, X2Dfn; Diode Configuration Diodes Inc. - 07AH3565 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 85V, 0.215A, X2Dfn; Diode Configuration Diodes Inc.
07AH3565
Diode, Small Signal, 85V, 0.215A, X2Dfn; Diode Configuration Diodes Inc. 07AH3565
DIODE, SMALL SIGNAL, 85V, 0.215A, X2DFN; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:85V; Forward Current If(AV):215mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:3µs; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 85V, 0.215A, X2DFN; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:85V; Forward Current If(AV):215mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:3µs; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS116LPH4-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS116LPH4-7B
Discrete Semiconductor Products - Diodes - Rectifiers BAS116LPH4-7B
DIODE GEN PURP 85V 215MA 2DFN

DIODE GEN PURP 85V 215MA 2DFN

Supplier's Site
Single Diodes - BAS116LPH4-7B - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS116LPH4-7B
Single Diodes BAS116LPH4-7B
DIODE GEN PURP 85V 215MA 2DFN

DIODE GEN PURP 85V 215MA 2DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Diodes Rectifiers General Purpose Diodes
Product Number BAS116LPH4-7BDITR-ND 1022031-BAS116LPH4-7B 280-BAS116LPH4-7B 07AH3566 BAS116LPH4-7B BAS116LPH4-7B
Product Name Single Diodes Diodes, Rectifiers - Single - BAS116LPH4-7B 85V 215MA Diode and Rectifier Diode, Small Signal, 85V, 0.215A, X2Dfn; Diode Configuration Diodes Inc. Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts 1.25 volts
VR 85 volts 85 volts 85 volts
IR 5.00E-6 mA 5.00E-6 mA
Unlock Full Specs
to access all available technical data