NXP Semiconductors RF Diodes BAP50-05,215

Description
RF Diode PIN - 1 Pair Common Cathode 50V 50mA 250mW SOT-23 (TO-236AB)
Request a Quote Datasheet
Description
RF Diode PIN - 1 Pair Common Cathode 50V 50mA 250mW SOT-23 (TO-236AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 568-1919-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
568-1919-2-ND
RF Diodes 568-1919-2-ND
RF Diode PIN - 1 Pair Common Cathode 50V 50mA 250mW SOT-23 (TO-236AB)

RF Diode PIN - 1 Pair Common Cathode 50V 50mA 250mW SOT-23 (TO-236AB)

Buy Now Datasheet
RF Diodes - BAP50-05,215 - 1022006-BAP50-05,215 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAP50-05,215
1022006-BAP50-05,215
RF Diodes - BAP50-05,215 1022006-BAP50-05,215
Manufacturer: NXP Win Source Part Number: 1022006-BAP50-05,215 Packaging: Reel - TR Current - Max: 50mA Diode Type: PIN - 1 Pair Common Cathode Capacitance @ Vr, F: 0.5pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 250mW Resistance @ If, F: 5 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-236AB (SOT23) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1022006-BAP50-05,215
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: PIN - 1 Pair Common Cathode
Capacitance @ Vr, F: 0.5pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 250mW
Resistance @ If, F: 5 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
50V 250MW Diode and Rectifier
284-BAP50-05,215
50V 250MW Diode and Rectifier 284-BAP50-05,215
RF DIODE PIN 50V 250MW TO236AB Product overview: BAP50-05,215 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAP50-05,215 can be used for catalog matching and distributor lookup.

RF DIODE PIN 50V 250MW TO236AB Product overview: BAP50-05,215 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAP50-05,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin Diode, 50V, 0.05A, Sot-23; Diode Configuration Nxp - 45AC6366 - Newark, An Avnet Company
Chicago, IL, United States
Pin Diode, 50V, 0.05A, Sot-23; Diode Configuration Nxp
45AC6366
Pin Diode, 50V, 0.05A, Sot-23; Diode Configuration Nxp 45AC6366
PIN DIODE, 50V, 0.05A, SOT-23; Diode Configuration:Dual Common Cathode; Resistance @ If:3ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOT-23; No. of Pins:3 Pin; Total Capacitance Ct:0.5pF; Forward Current If(AV):50mA; Operating RoHS Compliant: Yes

PIN DIODE, 50V, 0.05A, SOT-23; Diode Configuration:Dual Common Cathode; Resistance @ If:3ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOT-23; No. of Pins:3 Pin; Total Capacitance Ct:0.5pF; Forward Current If(AV):50mA; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - BAP50-05,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BAP50-05,215
Discrete Semiconductor Products - Diodes - RF Diodes BAP50-05,215
RF DIODE PIN 50V 250MW TO236AB

RF DIODE PIN 50V 250MW TO236AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers PIN Diodes RF Diodes
Product Number 568-1919-2-ND 1022006-BAP50-05,215 284-BAP50-05,215 45AC6366 BAP50-05,215
Product Name RF Diodes RF Diodes - BAP50-05,215 50V 250MW Diode and Rectifier Pin Diode, 50V, 0.05A, Sot-23; Diode Configuration Nxp Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type PIN PIN - 1 Pair Common Cathode
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236AB (SOT23) Tape & Reel (TR) SOT23; SOT-23 SOT23; SOT-23 (TO-236AB)
VR 50 volts
CT 0.5000 pF 0.5000 pF
Unlock Full Specs
to access all available technical data