RF Diode Standard - Single 35V 100mA 715mW SOD-523
RF Diode Standard - Single 35V 100mA 715mW SOD-523
DIODE STANDARD 35V 715MW SOD523 Product overview: BA891,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 715MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 715MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA891,115 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 122546-BA891,115
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: Standard - Single
Capacitance @ Vr, F: 0.9pF @ 3V, 1MHz
Voltage - Peak Reverse (Max): 35V
Power Dissipation (Max): 715mW
Resistance @ If, F: 500 mOhm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-523
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
RF DIODE, FULL REEL; Diode Configuration:Single
DIODE STANDARD 35V 715MW SOD523
DIODE STANDARD 35V 715MW SOD523
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes | Diodes |
| Product Number | 568-BA891,115CT-ND | 284-BA891,115 | 122546-BA891,115 | 70R2142 | BA891,115 | BA891,115 |
| Product Name | RF Diodes | 35V 715MW Diode and Rectifier | RF Diodes - BA891,115 | Rf Diode, Full Reel; Diode Configuration Nxp | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Configuration | Single | Single | ||||
| Package | SOD-523; SC-79, SOD-523 | Tape & Reel (TR) | SOD-523; SOD-523 | SOD-523; SOD-523 | ||
| VR | 35 volts | |||||
| CT | 0.9000 pF | 0.9000 pF | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |