DIODES Incorporated 75V 300MA SOT23 Diode and Rectifier BAL99-7

Description
DIODE GEN PURP 75V 300MA SOT23-3 Product overview: BAL99-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 300MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAL99-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 75V 300MA SOT23-3 Product overview: BAL99-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 300MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAL99-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 300MA SOT23 Diode and Rectifier
280-BAL99-7
75V 300MA SOT23 Diode and Rectifier 280-BAL99-7
DIODE GEN PURP 75V 300MA SOT23-3 Product overview: BAL99-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 300MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAL99-7 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 75V 300MA SOT23-3 Product overview: BAL99-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 300MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAL99-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 981-BAL99-7-CHP - DigiKey
Thief River Falls, MN, United States
Single Diodes
981-BAL99-7-CHP
Single Diodes 981-BAL99-7-CHP
Diode Standard 75V 300mA (DC) Surface Mount SOT-23-3

Diode Standard 75V 300mA (DC) Surface Mount SOT-23-3

Buy Now Datasheet
Single Diodes - BAL99DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAL99DITR-ND
Single Diodes BAL99DITR-ND
Diode Standard 75V 300mA (DC) Surface Mount SOT-23-3

Diode Standard 75V 300mA (DC) Surface Mount SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Single - BAL99-7 - 079395-BAL99-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAL99-7
079395-BAL99-7
Diodes, Rectifiers - Single - BAL99-7 079395-BAL99-7
Manufacturer: Diodes Incorporated Win Source Part Number: 079395-BAL99-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 300mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 2.5μA @ 75V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Case / Package: SOT-23 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 079395-BAL99-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 300mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2.5μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAL99-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAL99-7
Discrete Semiconductor Products - Diodes - Rectifiers BAL99-7
DIODE GEN PURP 75V 300MA SOT23-3

DIODE GEN PURP 75V 300MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-BAL99-7 981-BAL99-7-CHP 079395-BAL99-7 BAL99-7
Product Name 75V 300MA SOT23 Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BAL99-7 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data