RF Diode PIN - 1 Pair Series Connection 100V 140mA 250mW PG-SOT23
Win Source Part Number: 1373242-BAR141E6327H
Category: Discrete Semiconductor Products - Diodes - RF Diodes
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Package: Tape & Reel
Product Status: Obsolete
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23
Base Product Number: BAR141
Power Dissipation (Max): 250 mW
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Vr, F: 0.5pF @ 50V, 1MHz
Diode Type: PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max): 100V
Current - Max: 140 mA
Resistance @ If, F: 12Ohm @ 10mA, 100MHz
RF DIODE PIN 100V 250MW SOT23-3 Product overview: BAR141E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 250MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 250MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR141E6327HTSA1
DIODE, RF, PIN, SOT-23; Diode Configuration:Dual Series; Resistance @ If:12ohm; Reverse Voltage:100V; Diode Case Style:SOT-23; No. of Pins:3 Pin; Diode Capacitance:0.5pF; Forward Current:140mA; Operating Temperature Max:125°C RoHS Compliant: Yes
RF DIODE PIN 100V 250MW SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | Diodes | RF Diodes |
| Product Number | BAR141E6327HTSA1TR-ND | 1373242-BAR141E6327HTSA1 | 284-BAR141E6327HTSA1 | 96K6732 | BAR141E6327HTSA1 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | 100V 250MW SOT23 Diode and Rectifier | Diode, Rf, Pin, Sot-23; Diode Configuration Infineon | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||||
| Diode Type | PIN | PIN - 1 Pair Series Connection | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | PG-SOT23 | |
| VR | 100 volts | ||||
| CT | 0.5000 pF | 0.5000 pF |