STMicroelectronics, Inc. Diode Arrays BAR43SFILM

Description
Small Signal Schottky Diode
Request a Quote Datasheet
Description
Small Signal Schottky Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BAR43SFILM - Rochester Electronics
Newburyport, MA, United States
Small Signal Schottky Diode

Small Signal Schottky Diode

Supplier's Site Datasheet
Diode Arrays - 497-2515-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-2515-6-ND
Diode Arrays 497-2515-6-ND
Diode Array 1 Pair Series Connection Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 497-2515-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-2515-1-ND
Diode Arrays 497-2515-1-ND
Diode Array 1 Pair Series Connection Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 497-2515-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-2515-2-ND
Diode Arrays 497-2515-2-ND
Diode Array 1 Pair Series Connection Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Schottky 30V 100mA SOT-23 Diode and Rectifier
286-BAR43SFILM
Schottky 30V 100mA SOT-23 Diode and Rectifier 286-BAR43SFILM
30V 100mA Schottky Diode, SOT-23, 5ns RR Product overview: BAR43SFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAR43SFILM can be used for catalog matching and distributor lookup.

30V 100mA Schottky Diode, SOT-23, 5ns RR Product overview: BAR43SFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAR43SFILM can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes & Rectifiers - 7140470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7140470
Schottky Diodes & Rectifiers 7140470
STMicroelectronics BAR43SFILM Diode

STMicroelectronics BAR43SFILM Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7140470P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7140470P
Schottky Diodes & Rectifiers 7140470P
STMicroelectronics BAR43SFILM Diode

STMicroelectronics BAR43SFILM Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1787384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1787384
Schottky Diodes & Rectifiers 1787384
STMicroelectronics BAR43SFILM Diode

STMicroelectronics BAR43SFILM Diode

Supplier's Site
Diodes, Rectifiers - Arrays - BAR43SFILM - 010865-BAR43SFILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAR43SFILM
010865-BAR43SFILM
Diodes, Rectifiers - Arrays - BAR43SFILM 010865-BAR43SFILM
Manufacturer: STMicroelectronics Win Source Part Number: 010865-BAR43SFILM Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 500nA @ 30V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 100mA Family Name: BAR43S Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): CMPSH-3S TR Lead Free; CMPSH-3S BK; CMPSH-3S BK Lead Free; CMPSH-3S; Introduction Date: August 16, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 010865-BAR43SFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA
Family Name: BAR43S
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): CMPSH-3S TR Lead Free; CMPSH-3S BK; CMPSH-3S BK Lead Free; CMPSH-3S;
Introduction Date: August 16, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Arrays - BAR43SFILM - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAR43SFILM
Diode Arrays BAR43SFILM
DIODE ARRAY SCHOTTKY 30V SOT23-3

DIODE ARRAY SCHOTTKY 30V SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAR43SFILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAR43SFILM
Discrete Semiconductor Products - Diodes - Rectifiers BAR43SFILM
DIODE ARR SCHOTT 30V 100MA SOT23

DIODE ARR SCHOTT 30V 100MA SOT23

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - BAR43SFILM - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAR43SFILM
Diodes >> Schottky Barrier Diodes (SBD) BAR43SFILM
30V Dual 1V@100mA 100mA SOT-23-3L Schottky Barrier Diodes (SBD) ROHS

30V Dual 1V@100mA 100mA SOT-23-3L Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Schottky Diodes Diode Arrays Rectifiers Diode Arrays Diode Arrays Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number BAR43SFILM 497-2515-6-ND 286-BAR43SFILM 7140470 7140470P 010865-BAR43SFILM BAR43SFILM BAR43SFILM BAR43SFILM
Product Name Diode Arrays Schottky 30V 100mA SOT-23 Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - BAR43SFILM Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Life Cycle Stage Active Active Active
Package SOT 23 DIODES SERIE SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23 SOT23
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F)
IO 0.1000 amps
Unlock Full Specs
to access all available technical data