Infineon Technologies AG RF Diodes BAR 88-02LRH E6433

Description
RF Diode PIN - Single 80V 100mA 250mW PG-TSLP-2-7
Request a Quote Datasheet
Description
RF Diode PIN - Single 80V 100mA 250mW PG-TSLP-2-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - BAR88-02LRHE6433-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 80V 100mA 250mW PG-TSLP-2-7

RF Diode PIN - Single 80V 100mA 250mW PG-TSLP-2-7

Buy Now Datasheet
80V 250MW Diode and Rectifier - 284-BAR 88-02LRH E6433 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 250MW Diode and Rectifier
284-BAR 88-02LRH E6433
80V 250MW Diode and Rectifier 284-BAR 88-02LRH E6433
RF DIODE PIN 80V 250MW TSLP-2 Product overview: BAR 88-02LRH E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR 88-02LRH E6433 can be used for catalog matching and distributor lookup.

RF DIODE PIN 80V 250MW TSLP-2 Product overview: BAR 88-02LRH E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR 88-02LRH E6433 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category RF Diodes Rectifiers
Product Number BAR88-02LRHE6433-ND 284-BAR 88-02LRH E6433
Product Name RF Diodes 80V 250MW Diode and Rectifier
Configuration Single
Diode Type PIN
Package SOD-882 Tape & Reel (TR)
VR 80 volts
Unlock Full Specs
to access all available technical data