RF DIODE PIN 80V 250MW TSLP-2 Product overview: BAR8902LRHE6327XTSA1
PIN Diode
Manufacturer: Infineon Technologies
Win Source Part Number: 096093-BAR8902LRHE63
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.35pF @ 1V, 1MHz
Voltage - Peak Reverse (Max): 80V
Power Dissipation (Max): 250mW
Resistance @ If, F: 1.5 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-TSLP-2
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
RF Diode PIN - Single 80V 100mA 250mW PG-TSLP-2-7
RF DIODE PIN 80V 250MW TSLP-2
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | PIN Diodes | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-BAR8902LRHE6327XTSA1 | BAR8902LRHE6327XTSA1 | 096093-BAR8902LRHE6327XTSA1 | BAR8902LRHE6327XTSA1TR-ND | BAR8902LRHE6327XTSA1 |
| Product Name | 80V 250MW Diode and Rectifier | RF Diodes - BAR8902LRHE6327XTSA1 | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Package | Tape & Reel (TR) | TSLP-2-7 | PG-TSLP-2 | SOD-882 | PG-TSLP-2-7 |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Life Cycle Stage | Obsolete | Declining; Not For New Designs | Removed; Obsolete | ||
| RoHS Compliant | RoHS | ||||
| Configuration | Single | Single |