Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1101DCKR

Description
Win Source Part Number: 1370845-TMUX1101DCKR Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Base Product Number: TMUX1101 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SPST On-State Resistance (Max): 4Ohm Channel-to-Channel Matching (ΔRon): 850mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V -3db Bandwidth: 300MHz Charge Injection: -1.5pC Channel Capacitance (CS(off), CD(off)): 6pF, 10pF Current - Leakage (IS(off)) (Max): 80pA
Request a Quote Datasheet
Description
Win Source Part Number: 1370845-TMUX1101DCKR Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Base Product Number: TMUX1101 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SPST On-State Resistance (Max): 4Ohm Channel-to-Channel Matching (ΔRon): 850mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V -3db Bandwidth: 300MHz Charge Injection: -1.5pC Channel Capacitance (CS(off), CD(off)): 6pF, 10pF Current - Leakage (IS(off)) (Max): 80pA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370845-TMUX1101DCKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1370845-TMUX1101DCKR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1370845-TMUX1101DCKR
Win Source Part Number: 1370845-TMUX1101DCKR Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Base Product Number: TMUX1101 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SPST On-State Resistance (Max): 4Ohm Channel-to-Channel Matching (ΔRon): 850mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V -3db Bandwidth: 300MHz Charge Injection: -1.5pC Channel Capacitance (CS(off), CD(off)): 6pF, 10pF Current - Leakage (IS(off)) (Max): 80pA

Win Source Part Number: 1370845-TMUX1101DCKR
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Base Product Number: TMUX1101
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 1
Switch Circuit: SPST
On-State Resistance (Max): 4Ohm
Channel-to-Channel Matching (ΔRon): 850mOhm
Voltage - Supply, Single (V+): 1.08V ~ 5.5V
-3db Bandwidth: 300MHz
Charge Injection: -1.5pC
Channel Capacitance (CS(off), CD(off)): 6pF, 10pF
Current - Leakage (IS(off)) (Max): 80pA

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1101DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1101DCKR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1101DCKR
IC SWITCH SPST X 1 4OHM SC70-5

IC SWITCH SPST X 1 4OHM SC70-5

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - TMUX1101DCKR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1101DCKR
Analog Switches, Multiplexers, Demultiplexers TMUX1101DCKR
ANALOG SWITCH

ANALOG SWITCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1370845-TMUX1101DCKR TMUX1101DCKR TMUX1101DCKR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898133 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Dual buffer/line driver; 3-state - 74AHC2G241DP,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 702-SI3200-G-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers