Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX7208PWR

Description
Win Source Part Number: 989890-TMUX7208PWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) On-State Resistance (Max): 5.4Ohm -3db Bandwidth: 30MHz Charge Injection: 2pC Current - Leakage (IS(off)) (Max): 70nA Crosstalk: -65dB @ 1MHz Channel-to-Channel Matching (ΔRon): 700mOhm Voltage - Supply, Single (V+): 4.5V ~ 44V, ±4.5V ~ 22V Voltage - Supply, Dual (V±): 4.5V ~ 44V, ±4.5V ~ 22V Switch Time (Ton, Toff) (Max): 205ns, 270ns Channel Capacitance (CS(off), CD(off)): 14pF, 130pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX7208PWRDKR,2 96-TMUX7208PWRTR,296 -TMUX7208PWRCT Base Product Number: TMUX7208
Request a Quote Datasheet
Description
Win Source Part Number: 989890-TMUX7208PWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) On-State Resistance (Max): 5.4Ohm -3db Bandwidth: 30MHz Charge Injection: 2pC Current - Leakage (IS(off)) (Max): 70nA Crosstalk: -65dB @ 1MHz Channel-to-Channel Matching (ΔRon): 700mOhm Voltage - Supply, Single (V+): 4.5V ~ 44V, ±4.5V ~ 22V Voltage - Supply, Dual (V±): 4.5V ~ 44V, ±4.5V ~ 22V Switch Time (Ton, Toff) (Max): 205ns, 270ns Channel Capacitance (CS(off), CD(off)): 14pF, 130pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX7208PWRDKR,2 96-TMUX7208PWRTR,296 -TMUX7208PWRCT Base Product Number: TMUX7208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 989890-TMUX7208PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
989890-TMUX7208PWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 989890-TMUX7208PWR
Win Source Part Number: 989890-TMUX7208PWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) On-State Resistance (Max): 5.4Ohm -3db Bandwidth: 30MHz Charge Injection: 2pC Current - Leakage (IS(off)) (Max): 70nA Crosstalk: -65dB @ 1MHz Channel-to-Channel Matching (ΔRon): 700mOhm Voltage - Supply, Single (V+): 4.5V ~ 44V, ±4.5V ~ 22V Voltage - Supply, Dual (V±): 4.5V ~ 44V, ±4.5V ~ 22V Switch Time (Ton, Toff) (Max): 205ns, 270ns Channel Capacitance (CS(off), CD(off)): 14pF, 130pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX7208PWRDKR,2 96-TMUX7208PWRTR,296 -TMUX7208PWRCT Base Product Number: TMUX7208

Win Source Part Number: 989890-TMUX7208PWR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,000
Mounting: SMD (SMT)
On-State Resistance (Max): 5.4Ohm
-3db Bandwidth: 30MHz
Charge Injection: 2pC
Current - Leakage (IS(off)) (Max): 70nA
Crosstalk: -65dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 700mOhm
Voltage - Supply, Single (V+): 4.5V ~ 44V, ±4.5V ~ 22V
Voltage - Supply, Dual (V±): 4.5V ~ 44V, ±4.5V ~ 22V
Switch Time (Ton, Toff) (Max): 205ns, 270ns
Channel Capacitance (CS(off), CD(off)): 14pF, 130pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX7208PWRDKR,296-TMUX7208PWRTR,296-TMUX7208PWRCT
Base Product Number: TMUX7208

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TMUX7208PWR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX7208PWR
Analog Switches, Multiplexers, Demultiplexers TMUX7208PWR
44-V, LATCH-UP IMMUNE, 8:1 PRECI

44-V, LATCH-UP IMMUNE, 8:1 PRECI

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX7208PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX7208PWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX7208PWR
IC SWITCH SP8TX1 5.4OHM 16TSSOP

IC SWITCH SP8TX1 5.4OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 989890-TMUX7208PWR TMUX7208PWR TMUX7208PWR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - AD1886AJST-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Power Switch ICs - 1921973P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type μMAX
View Details
Interface adapters - 857-981 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details