Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3A26746EYZPR TS3A26746EYZPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 056012-TS3A26746EYZP R Packaging: Reel - TR Applications: Audio Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056012-TS3A26746EYZP R Packaging: Reel - TR Applications: Audio Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3A26746EYZPR - 056012-TS3A26746EYZPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3A26746EYZPR
056012-TS3A26746EYZPR
Interface - Interface - Analog Switches - Special Purpose - TS3A26746EYZPR 056012-TS3A26746EYZPR
Manufacturer: Texas Instruments Win Source Part Number: 056012-TS3A26746EYZP R Packaging: Reel - TR Applications: Audio Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 056012-TS3A26746EYZPR
Packaging: Reel - TR
Applications: Audio
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches - Special Purpose - TS3A26746EYZPR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TS3A26746EYZPR
Analog Switches - Special Purpose TS3A26746EYZPR
IC CROSSPOINT SWITCH 2X2 6DSBGA

IC CROSSPOINT SWITCH 2X2 6DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3A26746EYZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3A26746EYZPR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3A26746EYZPR
IC CROSSPOINT SWITCH 2X2 6DSBGA

IC CROSSPOINT SWITCH 2X2 6DSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 056012-TS3A26746EYZPR TS3A26746EYZPR TS3A26746EYZPR
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3A26746EYZPR Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hex inverter - 74ALVC04BQ,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Interface Transceiver IC - 722-SI2457-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4288ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-502 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details