HDMI Hider 40-VQFN 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 033200-TMDS141RHAR
Packaging: Reel - TR
Applications: DisplayPort to TMDS Translator
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 40-VQFN (6x6)
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 40VQFN
Display Interface IC HDMI Hider
DisplayPort to TMDS Translator Interface 40-VQFN (6x6)
IC INTERFACE SPECIALIZED 40VQFN
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TMDS141RHAR | 033200-TMDS141RHAR | TMDS141RHAR | TMDS141RHAR | TMDS141RHAR | TMDS141RHAR |
| Product Name | TMDS141 HDMI Hider | Interface - Interface - Specialized - TMDS141RHAR | Integrated Circuits (ICs) - Interface - Specialized | Display Interface IC | Specialized | Interface - Specialized |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | VQFN | 40-VQFN (6x6) | VQFN-40 | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad |