Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1219DBVR

Description
Win Source Part Number: 961471-TMUX1219DBVR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: DPST On-State Resistance (Max): 3Ohm (Typ) -3db Bandwidth: 250MHz Charge Injection: -10pC Current - Leakage (IS(off)) (Max): 5nA (Typ) Crosstalk: -45dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Voltage - Supply, Dual (V±): 1.08V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 7pF Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1219DBVRTR
Request a Quote
Description
Win Source Part Number: 961471-TMUX1219DBVR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: DPST On-State Resistance (Max): 3Ohm (Typ) -3db Bandwidth: 250MHz Charge Injection: -10pC Current - Leakage (IS(off)) (Max): 5nA (Typ) Crosstalk: -45dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Voltage - Supply, Dual (V±): 1.08V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 7pF Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1219DBVRTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 961471-TMUX1219DBVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
961471-TMUX1219DBVR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 961471-TMUX1219DBVR
Win Source Part Number: 961471-TMUX1219DBVR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: DPST On-State Resistance (Max): 3Ohm (Typ) -3db Bandwidth: 250MHz Charge Injection: -10pC Current - Leakage (IS(off)) (Max): 5nA (Typ) Crosstalk: -45dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Voltage - Supply, Dual (V±): 1.08V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 7pF Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1219DBVRTR

Win Source Part Number: 961471-TMUX1219DBVR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: DPST
On-State Resistance (Max): 3Ohm (Typ)
-3db Bandwidth: 250MHz
Charge Injection: -10pC
Current - Leakage (IS(off)) (Max): 5nA (Typ)
Crosstalk: -45dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 150mOhm
Voltage - Supply, Single (V+): 1.08V ~ 5.5V
Voltage - Supply, Dual (V±): 1.08V ~ 5.5V
Channel Capacitance (CS(off), CD(off)): 7pF
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX1219DBVRTR

Buy Now
Analog Switches, Multiplexers, Demultiplexers - TMUX1219DBVR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1219DBVR
Analog Switches, Multiplexers, Demultiplexers TMUX1219DBVR
IC MULTIPLEXER

IC MULTIPLEXER

Supplier's Site
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1219DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1219DBVR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1219DBVR
IC SWITCH SPDT X 1 3OHM SOT23-6

IC SWITCH SPDT X 1 3OHM SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 961471-TMUX1219DBVR TMUX1219DBVR TMUX1219DBVR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4632TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-613 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 722-SI2404-D-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers