Manufacturer: Texas Instruments
Win Source Part Number: 1274164-TS12A4517DR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Switch Circuit: SPST - NC
-3db Bandwidth: 464MHz
Charge Injection: -13pC
Channel Capacitance (CS(off), CD(off)): 5.5pF, 5.5pF
Family Name: TS12A4517
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
On-State Resistance (Maximum): 20 Ohm
Dual Voltage Supply: ±1 V ~ 6 V
Switch Time (Ton, Toff) (Maximum): 75ns, 45ns
Current - Leakage (IS(off)) (Maximum): 5nA
Alternative Parts (Cross-Reference): ISL84517CB; ISL43113IB; ISL43113IB-T;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC SWITCH SPST-NCX1 20OHM 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1274164-TS12A4517DR | TS12A4517DR |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4517DR | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |