HDMI Transmitter Port Protection and Interface Device 38-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033540-TPD12S521DBTR
Packaging: Reel - TR
Applications: Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas
Mounting: Surface Mount
Family Name: TPD12S521
Categories: Integrated Circuits
Status: Active
Case / Package: 38-TSSOP
Supply Voltage - Operating: 5 V to 5.5 V
Alternative Parts (Cross-Reference): CM2020-00TS; CM2020-00TR; CM2020-01TR;
Introduction Date: March 01, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics
Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 38-TSSOP
IC INTERFACE SPECIALIZED 38TSSOP
TSSOP-38-4.4mm Interface - Specialized ROHS
IC INTERFACE SPECIALIZED 38TSSOP
IC INTERFACE SPECIALIZED 38TSSOP
Interface - Specialized HDMI RECEIVER PORT PROTECTION
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TPD12S521DBTR | 033540-TPD12S521DBTR | TPD12S521DBTR | TPD12S521DBTR | TPD12S521DBTR | TPD12S521DBTR | TPD12S521DBTR | TPD12S521DBTR |
| Product Name | TPD12S521 HDMI Transmitter Port Protection and Interface Device | Interface - Interface - Specialized - TPD12S521DBTR | Specialized | Interface - Specialized | Communication Interface Chip/UART/485/232 >> Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized |
| Device Type | Transmitter | Sensor Interface | UART | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |